Bridge Rectifier Single Phase Standard 800V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 800V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 800V Surface Mount DF-S
BRIDGE RECT 1P 800V 1.5A DF-S Product overview: DF1508S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1508S-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014133-DF1508S-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DF-S
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1P 800V 1.5A DF-S
Bridge Rectifiers 1.5A 800V
BRIDGE RECT 1P 800V 1.5A DF-S
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | DF1508SDIDKR-ND | 299-DF1508S-T | 014133-DF1508S-T | DF1508S-T | DF1508S-T | DF1508S-T |
| Product Name | Bridge Rectifiers | 800V 1.5A Diode and Rectifier | Bridge Rectifiers - DF1508S-T | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | DFS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS |