The SMD Glass Passivated Bridge Rectifiers from Win Source Electronics are designed for applications requiring reliable rectification in compact formats. They feature a reverse voltage rating ranging from 50V to 1000V and a forward current capacity of 2.0A, making them suitable for various electronic circuits. The devices exhibit low forward voltage drop and high current capability, which can enhance efficiency in power conversion applications. These rectifiers are RoHS compliant and constructed from plastic materials with a UL flammability classification of 94V-0, ensuring safety and reliability in operation. They can be mounted in any position and have a typical thermal resistance from junction to ambient of 40°C/W. The operating temperature range is from -55°C to +150°C, allowing for versatility in different environmental conditions. Engineers may find these bridge rectifiers particularly useful for printed circuit board applications due to their compact size and robust performance characteristics.
BRIDGE RECT 1PHASE 400V 2A DFS Product overview: DF204S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF204S-G can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Comchip Technology
Category: Discrete Semiconductor Products Diodes Bridge Rectifiers
Package: Tube
Product Status: Active
Diode Type: Single Phase
Technology: Standard
Voltage - Peak Reverse (Max): 400 V
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Bridge Rectifiers DFS GPP 2A 400V Rect. Bridge Diode
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-DF204S-G | 641-1348-5-ND | DF204S-G | |
| Product Name | 400V 2A Diode and Rectifier | Discrete Semiconductor Products Diodes Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tube | 4-SMD, Gull Wing | DFS-4 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |