Bridge Rectifier, General Purpose, 2A, 600V, DFS
BRIDGE RECT 1PHASE 600V 2A DFS
BRIDGE RECT 1PHASE 600V 2A DFS
BRIDGE RECT 1PHASE 600V 2A DFS
BRIDGE RECTIFIER, GENERAL PURPOS
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1602-DF2006S | 4786-DF2006STR-ND | DF2006S |
| Product Name | General Purpose Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | DFS | 4-SMD, Gull Wing | |
| VRRM | 600 volts | ||
| IF | 2000 mA | ||
| Rectifier Configuration / Technology | Bridge |