SMC Diode Solutions Co., Ltd 100V Diode and Rectifier DF02

Description
100V,1APACKAGE DB-M BRIDGE RECTI Product overview: DF02 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V,1APACKAGE DB-M BRIDGE RECTI Product overview: DF02 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Diode and Rectifier - 299-DF02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
299-DF02
100V Diode and Rectifier 299-DF02
100V,1APACKAGE DB-M BRIDGE RECTI Product overview: DF02 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02 can be used for catalog matching and distributor lookup.

100V,1APACKAGE DB-M BRIDGE RECTI Product overview: DF02 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02 can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - 1655-DF02-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-DF02-ND
Bridge Rectifiers 1655-DF02-ND
BRIDGE RECT 1PHASE 100V 1A DB-M

BRIDGE RECT 1PHASE 100V 1A DB-M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Rectifiers Rectifiers
Product Number 299-DF02 1655-DF02-ND
Product Name 100V Diode and Rectifier Bridge Rectifiers
Package Tube "4-EDIP (0.321"", 8.15mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High Current Power Rectifiers - HRSET040112 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 30 amps
VRRM 150 volts
View Details