DIODES Incorporated 5.1V 300MW SOT23 Zener Diode DDZX5V1BQ-7

Description
DIODE ZENER 5.1V 300MW SOT23 Product overview: DDZX5V1BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX5V1BQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 300MW SOT23 Product overview: DDZX5V1BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX5V1BQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 300MW SOT23 Zener Diode - 287-DDZX5V1BQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 300MW SOT23 Zener Diode
287-DDZX5V1BQ-7
5.1V 300MW SOT23 Zener Diode 287-DDZX5V1BQ-7
DIODE ZENER 5.1V 300MW SOT23 Product overview: DDZX5V1BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX5V1BQ-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 300MW SOT23 Product overview: DDZX5V1BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX5V1BQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZX5V1BQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX5V1BQ-7DICT-ND
Single Zener Diodes DDZX5V1BQ-7DICT-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX5V1BQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX5V1BQ-7DIDKR-ND
Single Zener Diodes DDZX5V1BQ-7DIDKR-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX5V1BQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX5V1BQ-7DITR-ND
Single Zener Diodes DDZX5V1BQ-7DITR-ND
Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - DDZX5V1BQ-7 - 802497-DDZX5V1BQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZX5V1BQ-7
802497-DDZX5V1BQ-7
Diodes - Zener - Single - DDZX5V1BQ-7 802497-DDZX5V1BQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802497-DDZX5V1BQ-7 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 17 Ohms Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802497-DDZX5V1BQ-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: SOT-23
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 17 Ohms
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1.5V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DDZX5V1BQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZX5V1BQ-7
Discrete Semiconductor Products - Diodes - Zener DDZX5V1BQ-7
DIODE ZENER 5.1V 300MW SOT23

DIODE ZENER 5.1V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZX5V1BQ-7
Zener Diodes DDZX5V1BQ-7
Zener Diodes 40V 175c N-Ch FET 2.7mOHm 10Vgs 100A

Zener Diodes 40V 175c N-Ch FET 2.7mOHm 10Vgs 100A

Buy Now Datasheet
Single Zener Diodes - DDZX5V1BQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZX5V1BQ-7
Single Zener Diodes DDZX5V1BQ-7
DIODE ZENER 5.1V 300MW SOT23

DIODE ZENER 5.1V 300MW SOT23

Supplier's Site Datasheet
Diodes >> Zener Diodes - DDZX5V1BQ-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
DDZX5V1BQ-7
Diodes >> Zener Diodes DDZX5V1BQ-7
±2% 300mW 5.1V SOT-23 Zener Diodes ROHS

±2% 300mW 5.1V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZX5V1BQ-7 DDZX5V1BQ-7DICT-ND 802497-DDZX5V1BQ-7 DDZX5V1BQ-7 DDZX5V1BQ-7 DDZX5V1BQ-7 DDZX5V1BQ-7
Product Name 5.1V 300MW SOT23 Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZX5V1BQ-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Diodes >> Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data