14V Clamp 8A Ipp Tvs Diode Surface Mount SL2
14V Clamp 8A Ipp Tvs Diode Surface Mount SL2
14V Clamp 8A Ipp Tvs Diode Surface Mount SL2
BI-DIRECTIONAL ESD PROTECTION DI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-DF2B5BSLL3FCT-ND | DF2B5BSL,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-SMD, No Lead | SL2 |
| Peak Pulse Power | 112 watts | 112 watts |
| VC | 14 volts | 14 volts |