Vishay Precision Group Bridge Rectifiers DF15005S-E3/77

Description
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 112-DF15005S-E3/77TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-DF15005S-E3/77TR-ND
Bridge Rectifiers 112-DF15005S-E3/77TR-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Bridge Rectifier Single Phase Standard 50V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - 112-DF15005S-E3/77CT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-DF15005S-E3/77CT-ND
Bridge Rectifiers 112-DF15005S-E3/77CT-ND
BRIDGE RECT 1PHASE 50V 1.5A DFS

BRIDGE RECT 1PHASE 50V 1.5A DFS

Buy Now Datasheet
Bridge Rectifiers - 112-DF15005S-E3/77DKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-DF15005S-E3/77DKR-ND
Bridge Rectifiers 112-DF15005S-E3/77DKR-ND
BRIDGE RECT 1PHASE 50V 1.5A DFS

BRIDGE RECT 1PHASE 50V 1.5A DFS

Buy Now Datasheet
Bridge Rectifiers - DF15005S-E3/77 - 133436-DF15005S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF15005S-E3/77
133436-DF15005S-E3/77
Bridge Rectifiers - DF15005S-E3/77 133436-DF15005S-E3/77
Manufacturer: Vishay Win Source Part Number: 133436-DF15005S-E3/7 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 50V Voltage - Peak Reverse (Max): 50V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 133436-DF15005S-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50V 1.5A Diode and Rectifier - 299-DF15005S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1.5A Diode and Rectifier
299-DF15005S-E3/77
50V 1.5A Diode and Rectifier 299-DF15005S-E3/77
Diode Rectifier Bridge Single 50V 1.5A 4-Pin Case DFS T/R Product overview: DF15005S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF15005S-E3/77 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 50V 1.5A 4-Pin Case DFS T/R Product overview: DF15005S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF15005S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF15005S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF15005S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF15005S-E3/77
BRIDGE RECT 1PHASE 50V 1.5A DFS

BRIDGE RECT 1PHASE 50V 1.5A DFS

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF15005S-E3/77
Bridge Rectifiers DF15005S-E3/77
Bridge Rectifiers 1.5 Amp 50 Volt 50 Amp IFSM

Bridge Rectifiers 1.5 Amp 50 Volt 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-DF15005S-E3/77TR-ND 133436-DF15005S-E3/77 299-DF15005S-E3/77 DF15005S-E3/77 DF15005S-E3/77
Product Name Bridge Rectifiers Bridge Rectifiers - DF15005S-E3/77 50V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tape and Reel DFS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data