Manufacturer: Diodes Incorporated
Win Source Part Number: 1167101-DF15005S
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 50V Surface Mount DF-S
BRIDGE RECT 1PHASE 50V 1.5A DF-S
BRIDGE RECT 1PHASE 50V 1.5A DF-S
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1167101-DF15005S | DF15005S-ND | DF15005S | 233-DF15005S | DF15005S |
| Product Name | Bridge Rectifiers - DF15005S | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECT 1PHASE 50V 1.5A DF-S | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | DFS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | ||||
| VF | 1.1 volts | 1.1 volts |