AUTO AEC-Q BIDIRECTIONAL ESD PRO Product overview: DF2B36FU,H3XHF from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B36FU,H3XHF can be used for catalog matching and distributor lookup.
60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
60V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USC
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DF2B36FU,H3XHF | 264-DF2B36FUH3XHFDKR-ND |
| Product Name | Automotive TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 150 watts | 150 watts |