Toshiba Electronics (UK) Ltd TVS - TVS - Diodes - DF2S30CT,L3F DF2S30CT,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1032933-DF2S30CT,L3F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 7.2pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: CST2 STAND-OFF Voltage (Vwm): 23V Minimum Breakdown Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1032933-DF2S30CT,L3F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 7.2pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: CST2 STAND-OFF Voltage (Vwm): 23V Minimum Breakdown Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DF2S30CT,L3F - 1032933-DF2S30CT,L3F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF2S30CT,L3F
1032933-DF2S30CT,L3F
TVS - TVS - Diodes - DF2S30CT,L3F 1032933-DF2S30CT,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1032933-DF2S30CT,L3F Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 7.2pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: CST2 STAND-OFF Voltage (Vwm): 23V Minimum Breakdown Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1032933-DF2S30CT,L3F
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 7.2pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: CST2
STAND-OFF Voltage (Vwm): 23V
Minimum Breakdown Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-DF2S30CT,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2S30CT,L3F
TVS Protection Diode 144-DF2S30CT,L3F
TVS DIODE 23VWM CST2 Product overview: DF2S30CT,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2S30CT,L3F can be used for catalog matching and distributor lookup.

TVS DIODE 23VWM CST2 Product overview: DF2S30CT,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2S30CT,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DF2S30CTL3FCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount CST2

Clamp Ipp Tvs Diode Surface Mount CST2

Buy Now Datasheet
TVS Diodes - DF2S30CTL3FTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount CST2

Clamp Ipp Tvs Diode Surface Mount CST2

Buy Now Datasheet
TVS Diodes - DF2S30CTL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount CST2

Clamp Ipp Tvs Diode Surface Mount CST2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF2S30CT,L3F - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF2S30CT,L3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF2S30CT,L3F
TVS DIODE 23VWM CST2

TVS DIODE 23VWM CST2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1032933-DF2S30CT,L3F 144-DF2S30CT,L3F DF2S30CTL3FCT-ND DF2S30CT,L3F
Product Name TVS - TVS - Diodes - DF2S30CT,L3F TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package CST2 Tape & Reel (TR) SOD-882 CST2
VWM 23 volts
VBR 28 volts 28 volts 28 volts
CT 7.2 pF
Unlock Full Specs
to access all available technical data