Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 868478-DF2S5.6ASL,L3
Features: - Clamp - Ipp Tvs Diode Surface Mount SL2
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Family Name: DF2S5.6
Categories: Circuit Protection
Case / Package: SL2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: DF2S5.6ASL,L3F(T, DF2S5.6ASLL3FCT, DF2S5.6ASL,L3F(B, DF2S5.6ASLL3FTR, DF2S5.6ASLL3FDKR
Clamp Ipp Tvs Diode Surface Mount SL2
Clamp Ipp Tvs Diode Surface Mount SL2
Clamp Ipp Tvs Diode Surface Mount SL2
TVS DIODE 3.5VWM SL2 Product overview: DF2S5.6ASL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2S5.6ASL,L3F can be used for catalog matching and distributor lookup.
TVS DIODE 3.5VWM SL2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 868478-DF2S5.6ASL,L3F | DF2S5.6ASLL3FTR-ND | 144-DF2S5.6ASL,L3F | DF2S5.6ASL,L3F |
| Product Name | TVS - TVS - Diodes - DF2S5.6ASL,L3F | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SL2 | 2-SMD, No Lead | Tape & Reel (TR) | SL2 |