Bridge Rectifiers 1.5A Bridge Product overview: DF04S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04S can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SDIP
Diode Bridge Rectifier 400V 1.5A SDIP4
Diode Bridge Rectifier 400V 1.5A SDIP4
Diode Bridge Rectifier 400V 1.5A SDIP4
1.5A Bridge Rectifier
1.5A Bridge Rectifier
Bridge Rectifiers 1.5A Bridge
50A 1.1V@1.5A 1.5A 400V SDIP-4 Bridge Rectifiers ROHS
BRIDGE RECT 1P 400V 1.5A 4SDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-DF04S | DF04SCT-ND | 7390549P | 7390549 | DF04S | DF04S | DF04S | DF04S |
| Product Name | 1.5A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | Reel | 4-SMD, Gull Wing | SDIP | Sdip | PDIP-4 GW | SDIP-4 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | ||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active | Declining |