Toshiba Electronics (UK) Ltd TVS - TVS - Diodes - DF2B20M4SL,L3F DF2B20M4SL,L3F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 802759-DF2B20M4SL,L3 F Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.5V (Maximum) Voltage - Breakdown (Min): 19V Current - Peak Pulse (10/1000μs): 500mA (8/20μs) Power - Peak Pulse: 15W Power Line Protection: No Supplier Device Package: SL2 Temperature Range - Operating: 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 30V Capacitance at Frequency: 0.2pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 802759-DF2B20M4SL,L3 F Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.5V (Maximum) Voltage - Breakdown (Min): 19V Current - Peak Pulse (10/1000μs): 500mA (8/20μs) Power - Peak Pulse: 15W Power Line Protection: No Supplier Device Package: SL2 Temperature Range - Operating: 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 30V Capacitance at Frequency: 0.2pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DF2B20M4SL,L3F - 802759-DF2B20M4SL,L3F - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF2B20M4SL,L3F
802759-DF2B20M4SL,L3F
TVS - TVS - Diodes - DF2B20M4SL,L3F 802759-DF2B20M4SL,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 802759-DF2B20M4SL,L3 F Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.5V (Maximum) Voltage - Breakdown (Min): 19V Current - Peak Pulse (10/1000μs): 500mA (8/20μs) Power - Peak Pulse: 15W Power Line Protection: No Supplier Device Package: SL2 Temperature Range - Operating: 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 30V Capacitance at Frequency: 0.2pF at 1MHz

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 802759-DF2B20M4SL,L3F
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.5V (Maximum)
Voltage - Breakdown (Min): 19V
Current - Peak Pulse (10/1000μs): 500mA (8/20μs)
Power - Peak Pulse: 15W
Power Line Protection: No
Supplier Device Package: SL2
Temperature Range - Operating: 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 30V
Capacitance at Frequency: 0.2pF at 1MHz

Buy Now
TVS Protection Diode - 144-DF2B20M4SL,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2B20M4SL,L3F
TVS Protection Diode 144-DF2B20M4SL,L3F
TVS DIODE 18.5VWM 30VC SL2 Product overview: DF2B20M4SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B20M4SL,L3F can be used for catalog matching and distributor lookup.

TVS DIODE 18.5VWM 30VC SL2 Product overview: DF2B20M4SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B20M4SL,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DF2B20M4SLL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2

30V Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B20M4SLL3FCT-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2

30V Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
TVS Diodes - DF2B20M4SLL3FTR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2

30V Clamp 500mA (8/20µs) Ipp Tvs Diode Surface Mount SL2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF2B20M4SL,L3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF2B20M4SL,L3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF2B20M4SL,L3F
TVS DIODE 18.5VWM 30VC SL2

TVS DIODE 18.5VWM 30VC SL2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 802759-DF2B20M4SL,L3F 144-DF2B20M4SL,L3F DF2B20M4SLL3FDKR-ND DF2B20M4SL,L3F
Product Name TVS - TVS - Diodes - DF2B20M4SL,L3F TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 15 watts 15 watts 15 watts 15 watts
VC 30 volts 30 volts 30 volts
VBR 19 volts 19 volts 19 volts
CT 0.2000 pF
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data