DIODES Incorporated Diodes - Zener - Single - DDZX15-7 DDZX15-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000598-DDZX15-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000598-DDZX15-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZX15-7 - 000598-DDZX15-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZX15-7
000598-DDZX15-7
Diodes - Zener - Single - DDZX15-7 000598-DDZX15-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000598-DDZX15-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000598-DDZX15-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 300MW SOT23 Zener Diode
287-DDZX15-7
15V 300MW SOT23 Zener Diode 287-DDZX15-7
DIODE ZENER 15V 300MW SOT23-3 Product overview: DDZX15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX15-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 300MW SOT23-3 Product overview: DDZX15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZX15-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZX15-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX15-7DITR-ND
Single Zener Diodes DDZX15-7DITR-ND
Zener Diode 15V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX15-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX15-7DICT-ND
Single Zener Diodes DDZX15-7DICT-ND
Zener Diode 15V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - DDZX15-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZX15-7DIDKR-ND
Single Zener Diodes DDZX15-7DIDKR-ND
Zener Diode 15V 300mW ±3% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±3% Surface Mount SOT-23-3

Buy Now Datasheet
DIODE ZENER 15V 300MW SOT23-3 - 233-DDZX15-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 15V 300MW SOT23-3
233-DDZX15-7
DIODE ZENER 15V 300MW SOT23-3 233-DDZX15-7
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DDZX15-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZX15-7
Discrete Semiconductor Products - Diodes - Zener DDZX15-7
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZX15-7
Zener Diodes DDZX15-7
Zener Diodes 300MW 15V

Zener Diodes 300MW 15V

Buy Now Datasheet
Single Zener Diodes - DDZX15-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZX15-7
Single Zener Diodes DDZX15-7
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 000598-DDZX15-7 287-DDZX15-7 DDZX15-7DITR-ND 233-DDZX15-7 DDZX15-7 DDZX15-7 DDZX15-7
Product Name Diodes - Zener - Single - DDZX15-7 15V 300MW SOT23 Zener Diode Single Zener Diodes DIODE ZENER 15V 300MW SOT23-3 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 15 volts 15.2 volts 15 volts 15 volts 15 volts
ZZT 18 ohms 18 ohms 18 ohms 18 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data