Diode Rectifier Bridge Single 400V 1.5A 4-Pin Case DFS T/R Product overview: DF1504S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1504S-E3/77 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 014131-DF1504S-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Bridge Rectifier Single Phase Standard 400V Surface Mount DFS
Bridge Rectifiers 1.5 Amp 400 Volt 50 Amp IFSM
BRIDGE RECT 1PHASE 400V 1.5A DFS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-DF1504S-E3/77 | 014131-DF1504S-E3/77 | DF1504S-E3/77GIDKR-ND | DF1504S-E3/77 | DF1504S-E3/77 |
| Product Name | 400V 1.5A Diode and Rectifier | Bridge Rectifiers - DF1504S-E3/77 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tape and Reel | 4-SMD, Gull Wing | DFS | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |