9V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
9V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
9V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 5.2VWM 9VC SOT23-3 Product overview: DESD5V2S2UT-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V2S2UT-7 can be used for catalog matching and distributor lookup.
TVS DIODE 5.2VWM 9VC SOT23-3
TVS DIODE 5.2VWM 9VC SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DESD5V2S2UT-7DICT-ND | 144-DESD5V2S2UT-7 | DESD5V2S2UT-7 | DESD5V2S2UT-7 |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 260 watts | 260 watts | 260 watts | 260 watts |
| VC | 9 volts | 9 volts | 9 volts | |
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |