Bridge Rectifier Single Phase Standard 1kV Surface Mount DF-S
BRIDGE RECT 1PHASE 1V 1A DFS
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | DF10SDDI-ND | DF10S | DF10S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |