Vishay Precision Group Bridge Rectifiers - DF1502S-E3/77 DF1502S-E3/77

Description
Manufacturer: Vishay Win Source Part Number: 109028-DF1502S-E3/77 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 200V Voltage - Peak Reverse (Max): 200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 109028-DF1502S-E3/77 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 200V Voltage - Peak Reverse (Max): 200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF1502S-E3/77 - 109028-DF1502S-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF1502S-E3/77
109028-DF1502S-E3/77
Bridge Rectifiers - DF1502S-E3/77 109028-DF1502S-E3/77
Manufacturer: Vishay Win Source Part Number: 109028-DF1502S-E3/77 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A Current - Reverse Leakage @ Vr: 5μA @ 200V Voltage - Peak Reverse (Max): 200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 109028-DF1502S-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200V 1.5A Diode and Rectifier - 299-DF1502S-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.5A Diode and Rectifier
299-DF1502S-E3/77
200V 1.5A Diode and Rectifier 299-DF1502S-E3/77
Diode Rectifier Bridge Single 200V 1.5A 4-Pin Case DFS T/R Product overview: DF1502S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1502S-E3/77 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 200V 1.5A 4-Pin Case DFS T/R Product overview: DF1502S-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1502S-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF1502S-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1502S-E3/77GITR-ND
Bridge Rectifiers DF1502S-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF1502S-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1502S-E3/77GIDKR-ND
Bridge Rectifiers DF1502S-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF1502S-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF1502S-E3/77GICT-ND
Bridge Rectifiers DF1502S-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Bridge Rectifier Single Phase Standard 200V Surface Mount DFS

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF1502S-E3/77
Bridge Rectifiers DF1502S-E3/77
Bridge Rectifiers 1.5 Amp 200 Volt 50 Amp IFSM

Bridge Rectifiers 1.5 Amp 200 Volt 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF1502S-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF1502S-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF1502S-E3/77
BRIDGE RECT 1PHASE 200V 1.5A DFS

BRIDGE RECT 1PHASE 200V 1.5A DFS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 109028-DF1502S-E3/77 299-DF1502S-E3/77 DF1502S-E3/77GITR-ND DF1502S-E3/77 DF1502S-E3/77
Product Name Bridge Rectifiers - DF1502S-E3/77 200V 1.5A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel 4-SMD, Gull Wing DFS
Unlock Full Specs
to access all available technical data