DIODES Incorporated TVS - TVS - Diodes - DESDA5V3L-7 DESDA5V3L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032840-DESDA5V3L-7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 5.3V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 20A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1032840-DESDA5V3L-7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 5.3V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 20A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DESDA5V3L-7 - 1032840-DESDA5V3L-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESDA5V3L-7
1032840-DESDA5V3L-7
TVS - TVS - Diodes - DESDA5V3L-7 1032840-DESDA5V3L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032840-DESDA5V3L-7 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 5.3V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 20A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032840-DESDA5V3L-7
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 5.3V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 20A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-DESDA5V3L-7
SOT23 TVS Protection Diode 144-DESDA5V3L-7
TVS DIODE 3VWM 15VC SOT23 Product overview: DESDA5V3L-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESDA5V3L-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3VWM 15VC SOT23 Product overview: DESDA5V3L-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESDA5V3L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DESDA5V3LDICT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESDA5V3LDITR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESDA5V3LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

15V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESDA5V3L-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
DESDA5V3L-7
TVS Diodes DESDA5V3L-7
TVS DIODE 3VWM 15VC SOT23

TVS DIODE 3VWM 15VC SOT23

Supplier's Site Datasheet
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3699 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3699
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3699
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESDA5V3L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESDA5V3L-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESDA5V3L-7
TVS DIODE 3VWM 15VC SOT23

TVS DIODE 3VWM 15VC SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1032840-DESDA5V3L-7 144-DESDA5V3L-7 DESDA5V3LDICT-ND DESDA5V3L-7 07AH3699 DESDA5V3L-7
Product Name TVS - TVS - Diodes - DESDA5V3L-7 SOT23 TVS Protection Diode TVS Diodes TVS Diodes Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
VWM 3 volts
IPPM 20 amps
VC 15 volts 15 volts 15 volts 15 volts
VBR 5.3 volts 5.3 volts 5.3 volts 5.3 volts
Unlock Full Specs
to access all available technical data