15V Clamp 3A Ipp Tvs Diode Surface Mount SOD-923
15V Clamp 3A Ipp Tvs Diode Surface Mount SOD-923
15V Clamp 3A Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 5VWM 15VC SOD923 Product overview: DF2S6.8MFS,L3M from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2S6.8MFS,L3M can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1032937-DF2S6.8MFS,L
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 15VC SOD923
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2S6.8MFSL3MCT-ND | 144-DF2S6.8MFS,L3M | 1032937-DF2S6.8MFS,L3M | DF2S6.8MFS,L3M |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - DF2S6.8MFS,L3M | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-923 | Tape & Reel (TR) | SOD-923 | |
| Peak Pulse Power | 45 watts | 45 watts | 45 watts | |
| VC | 15 volts | 15 volts |