22V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount CST2
22V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount CST2
22V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount CST2
BI-DIRECTIONAL ESD PROTECTION DI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-DF2B5PCTL3FCT-ND | DF2B5PCT,L3F |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-882 | CST2 |
| Peak Pulse Power | 590 watts | 590 watts |
| VC | 22 volts | 22 volts |