DIODES Incorporated TVS Diodes DESD3512SO-7

Description
60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DESD3512SO-7DITR-ND - DigiKey
Thief River Falls, MN, United States
60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD3512SO-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD3512SO-7DICT-ND - DigiKey
Thief River Falls, MN, United States
60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

60V, 30V Clamp 4A (8/20µs), 11A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1055318-DESD3512SO-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1055318-DESD3512SO-7
Circuit Protection - TVS - Diodes 1055318-DESD3512SO-7
Win Source Part Number: 1055318-DESD3512SO-7 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 35V (Max), 12V (Max) Voltage - Breakdown (Min): 36V, 13.3V Voltage - Clamping (Max) @ Ipp: 60V, 30V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 32pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs), 11A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DESD3512SO-7DESD3512 SO7; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: DESD3512SO-7DICT,DES D3512SO-7-ND,DESD351 2SO-7DIDKR,DESD3512S O-7DITR Base Product Number: DESD3512

Win Source Part Number: 1055318-DESD3512SO-7
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 35V (Max), 12V (Max)
Voltage - Breakdown (Min): 36V, 13.3V
Voltage - Clamping (Max) @ Ipp: 60V, 30V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 32pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs), 11A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DESD3512SO-7DESD3512SO7;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: DESD3512SO-7DICT,DESD3512SO-7-ND,DESD3512SO-7DIDKR,DESD3512SO-7DITR
Base Product Number: DESD3512

Buy Now Datasheet
Singapore, Singapore
35V 12V 60V SOT23 TVS Protection Diode
144-DESD3512SO-7
35V 12V 60V SOT23 TVS Protection Diode 144-DESD3512SO-7
TVS DIODE 35V 12V 60V 30V SOT23 Product overview: DESD3512SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 35V, 12V, 60V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 35V, 12V, 60V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD3512SO-7 can be used for catalog matching and distributor lookup.

TVS DIODE 35V 12V 60V 30V SOT23 Product overview: DESD3512SO-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 35V, 12V, 60V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 35V, 12V, 60V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD3512SO-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD3512SO-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD3512SO-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD3512SO-7
TVS DIODE 35V 12V 60V 30V SOT23

TVS DIODE 35V 12V 60V 30V SOT23

Supplier's Site
TVS Diodes DESD3512SO-7
TVS DIODE 35V 12V 60V 30V SOT23

TVS DIODE 35V 12V 60V 30V SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DESD3512SO-7DITR-ND 1055318-DESD3512SO-7 144-DESD3512SO-7 DESD3512SO-7 DESD3512SO-7
Product Name TVS Diodes Circuit Protection - TVS - Diodes 35V 12V 60V SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
VC 30 to 60 volts 60 volts 60 volts 60 volts
VBR 13.3 to 36 volts 13.3 to 36 volts 36 volts 36 to 13.3 volts
Unlock Full Specs
to access all available technical data