onsemi Bridge Rectifiers DF02S2

Description
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SDIP
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF02S2TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF02S2TR-ND
Bridge Rectifiers DF02S2TR-ND
Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SDIP

Bridge Rectifier Single Phase Standard 200V Surface Mount 4-SDIP

Buy Now Datasheet
 - DF02S2 - Rochester Electronics
Newburyport, MA, United States
Bridge Rectifier Diode, 1 Phase, 2A, 1000V V(RRM), Silicon

Bridge Rectifier Diode, 1 Phase, 2A, 1000V V(RRM), Silicon

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF02S2
Bridge Rectifiers DF02S2
Bridge Rectifiers 200V, 2A BRIDGE, SDIP

Bridge Rectifiers 200V, 2A BRIDGE, SDIP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF02S2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF02S2
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF02S2
BRIDGE RECT 1PHASE 200V 2A 4SDIP

BRIDGE RECT 1PHASE 200V 2A 4SDIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers
Product Number DF02S2TR-ND DF02S2 DF02S2 DF02S2
Product Name Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing PDIP-4-B/S SDIP-4L
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219520 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 400 volts
View Details