TVS DIODE 35VWM 40V X1DFN10062
TVS DIODE 35VWM 40V X1DFN10062
TVS DIODE 35VWM 40V X1DFN10062
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD35VF1BLQ-7BTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 40 watts |
| VC | 40 volts |