TVS DIODE 24VWM 42VC SOT233
TVS DIODE 24VWM 42VC SOT233
TVS DIODE 24VWM 42VC SOT233
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD1CANFD24VSOQ-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 110 watts |
| VC | 42 volts |