Comchip Technology Corporation Bridge Rectifiers DF210S-G

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1350-5-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1350-5-ND
Bridge Rectifiers 641-1350-5-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - 641-DF210S-GTR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-DF210S-GTR-ND
Bridge Rectifiers 641-DF210S-GTR-ND
BRIDGE RECT 1PHASE 1KV 2A DFS

BRIDGE RECT 1PHASE 1KV 2A DFS

Buy Now Datasheet
Bridge Rectifiers - 641-DF210S-GCT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-DF210S-GCT-ND
Bridge Rectifiers 641-DF210S-GCT-ND
BRIDGE RECT 1PHASE 1KV 2A DFS

BRIDGE RECT 1PHASE 1KV 2A DFS

Buy Now Datasheet
Bridge Rectifiers - 641-DF210S-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-DF210S-GDKR-ND
Bridge Rectifiers 641-DF210S-GDKR-ND
BRIDGE RECT 1PHASE 1KV 2A DFS

BRIDGE RECT 1PHASE 1KV 2A DFS

Buy Now Datasheet
1KV 2A Diode and Rectifier - 299-DF210S-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
299-DF210S-G
1KV 2A Diode and Rectifier 299-DF210S-G
BRIDGE RECT 1PHASE 1KV 2A DFS Product overview: DF210S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF210S-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 2A DFS Product overview: DF210S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF210S-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF210S-G - 1032902-DF210S-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF210S-G
1032902-DF210S-G
Bridge Rectifiers - DF210S-G 1032902-DF210S-G
Manufacturer: Comchip Technology Win Source Part Number: 1032902-DF210S-G Packaging: Tube/Rail Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFS Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Comchip Technology
Win Source Part Number: 1032902-DF210S-G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF210S-G
Bridge Rectifiers DF210S-G
Bridge Rectifiers DFS GPP 2A 1000V Rect. Bridge Diode

Bridge Rectifiers DFS GPP 2A 1000V Rect. Bridge Diode

Buy Now Datasheet
Bridge Rectifiers - DF210S-G - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DF210S-G
Bridge Rectifiers DF210S-G
BRIDGE RECT 1PHASE 1KV 2A DFS

BRIDGE RECT 1PHASE 1KV 2A DFS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes
Product Number 641-1350-5-ND 299-DF210S-G 1032902-DF210S-G DF210S-G DF210S-G
Product Name Bridge Rectifiers 1KV 2A Diode and Rectifier Bridge Rectifiers - DF210S-G Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Tube DFS-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 286-BAS40-05WE6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diodes - 3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Rectifier Diodes, Type LLD - Model: YG902C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 200 volts
View Details