16V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SL2
16V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SL2
16V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SL2
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1032928-DF2B7SL,L3F
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: SL2
STAND-OFF Voltage (Vwm): 5.3V (Max)
Minimum Breakdown Voltage: 5.8V
Max Clamping Voltage: 16V
Peak Pulse Current(Ippm): 3A (8/20μs)
Power Dissipation - Pd: 45W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
TVS DIODE 5.3VWM 16VC SL2 Product overview: DF2B7SL,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B7SL,L3F can be used for catalog matching and distributor lookup.
TVS DIODE 5.3VWM 16VC SL2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF2B7SLL3FTR-ND | 1032928-DF2B7SL,L3F | 144-DF2B7SL,L3F | DF2B7SL,L3F |
| Product Name | TVS Diodes | TVS - TVS - Diodes - DF2B7SL,L3F | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 2-SMD, No Lead | SL2 | Tape & Reel (TR) | SL2 |
| Peak Pulse Power | 45 watts | 45 watts | 45 watts | |
| VC | 16 volts | 16 volts | 16 volts | |
| VBR | 5.8 volts | 5.8 volts | 5.8 volts |