Toshiba Electronics (UK) Ltd TVS Diodes DF2B6M4CT,L3F

Description
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2
Request a Quote Datasheet
Description
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DF2B6M4CTL3FDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2

Buy Now Datasheet
TVS Diodes - DF2B6M4CTL3FTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2

Buy Now Datasheet
TVS Diodes - DF2B6M4CTL3FCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount CST2

Buy Now Datasheet
TVS Protection Diode - 144-DF2B6M4CT,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DF2B6M4CT,L3F
TVS Protection Diode 144-DF2B6M4CT,L3F
TVS DIODE 5.5VWM 15VC CST2 Product overview: DF2B6M4CT,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B6M4CT,L3F can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 15VC CST2 Product overview: DF2B6M4CT,L3F from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF2B6M4CT,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298398-DF2B6M4CT,L3F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298398-DF2B6M4CT,L3F
Circuit Protection - TVS - Diodes 1298398-DF2B6M4CT,L3F
Win Source Part Number: 1298398-DF2B6M4CT,L3 F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 5.6V Voltage - Clamping (Max) @ Ipp: 15V Power - Peak Pulse: 30W Power Line Protection: No Capacitance @ Frequency: 0.2pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: SOD-882 Supplier Device Package: CST2 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Toshiba Semiconductor and Storage Other Names: DF2B6M4CTL3FCT,DF2B6 M4CTL3FTR,DF2B6M4CT, L3F(T,DF2B6M4CTL3F(B ,DF2B6M4CT,L3F(B,DF2 B6M4CTL3F(T,DF2B6M4C TL3FDKR Base Product Number: DF2B6

Win Source Part Number: 1298398-DF2B6M4CT,L3F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 5.6V
Voltage - Clamping (Max) @ Ipp: 15V
Power - Peak Pulse: 30W
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: CST2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Toshiba Semiconductor and Storage
Other Names: DF2B6M4CTL3FCT,DF2B6M4CTL3FTR,DF2B6M4CT,L3F(T,DF2B6M4CTL3F(B,DF2B6M4CT,L3F(B,DF2B6M4CTL3F(T,DF2B6M4CTL3FDKR
Base Product Number: DF2B6

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF2B6M4CT,L3F - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF2B6M4CT,L3F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF2B6M4CT,L3F
TVS DIODE 5.5VWM 15VC CST2

TVS DIODE 5.5VWM 15VC CST2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DF2B6M4CTL3FDKR-ND 144-DF2B6M4CT,L3F 1298398-DF2B6M4CT,L3F DF2B6M4CT,L3F
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-882 Tape & Reel (TR) SOD-882 CST2
Peak Pulse Power 30 watts 30 watts 30 watts 30 watts
VC 15 volts 15 volts 15 volts
VBR 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data