Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS
Manufacturer: Vishay
Win Source Part Number: 1032855-DF10SA-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Family Name: DF10SA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Alternative Parts (Cross-Reference): DI1010S; DI1010ST/R; CBR1-D100S; CBR1-D100S TR13 LEAD FREE;
Introduction Date: April 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Diode Rectifier Bridge Single 1KV 1A 4-Pin Case DFS Tube Product overview: DF10SA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10SA-E3/45 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 1A DFS
Bridge Rectifiers 1.0 Amp 1000 Volt 30 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DF10SA-E3/45GI-ND | 1032855-DF10SA-E3/45 | 299-DF10SA-E3/45 | DF10SA-E3/45 | DF10SA-E3/45 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF10SA-E3/45 | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | Rail/Tube | DFS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts |