DIODES Incorporated SOT23 TVS Protection Diode DESD1CAN2SOQ-7

Description
TVS DIODE 24VWM 70VC SOT23 Product overview: DESD1CAN2SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD1CAN2SOQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 24VWM 70VC SOT23 Product overview: DESD1CAN2SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD1CAN2SOQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 TVS Protection Diode
144-DESD1CAN2SOQ-7
SOT23 TVS Protection Diode 144-DESD1CAN2SOQ-7
TVS DIODE 24VWM 70VC SOT23 Product overview: DESD1CAN2SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD1CAN2SOQ-7 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 70VC SOT23 Product overview: DESD1CAN2SOQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD1CAN2SOQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DESD1CAN2SOQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD1CAN2SOQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - DESD1CAN2SOQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. - 07AH3700 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc.
07AH3700
Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. 07AH3700
ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:70V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23; Clamping Voltage Vc Max:70V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD1CAN2SOQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD1CAN2SOQ-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD1CAN2SOQ-7
TVS DIODE 24VWM 70VC SOT23

TVS DIODE 24VWM 70VC SOT23

Supplier's Site
TVS Diodes DESD1CAN2SOQ-7
TVS DIODE 24VWM 70VC SOT23

TVS DIODE 24VWM 70VC SOT23

Supplier's Site Datasheet
TVS DIODE 24V 70V SOT23 - 233-DESD1CAN2SOQ-7 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 24V 70V SOT23
233-DESD1CAN2SOQ-7
TVS DIODE 24V 70V SOT23 233-DESD1CAN2SOQ-7
TVS DIODE 24V 70V SOT23

TVS DIODE 24V 70V SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DESD1CAN2SOQ-7 DESD1CAN2SOQ-7DITR-ND 07AH3700 DESD1CAN2SOQ-7 DESD1CAN2SOQ-7 233-DESD1CAN2SOQ-7
Product Name SOT23 TVS Protection Diode TVS Diodes Esd Protection Diode, Sot-23; Clamping Voltage Vc Max Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 24V 70V SOT23
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts 200 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data