Bridge Rectifier
Bridge Rectifier
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SDIP
BRIDGE RECTIFIER DIODE Product overview: DF10S1 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10S1 can be used for catalog matching and distributor lookup.
Bridge Rectifiers BR SDIP PN 1A 1000V
BRIDGE RECT 1PHASE 1KV 1A 4SDIP
BRIDGE RECT 1PHASE 1KV 1A 4SDIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | DF10S1 | DF10S1DKR-ND | 299-DF10S1 | DF10S1 | DF10S1 | 598-DF10S1 |
| Product Name | Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECT 1PHASE 1KV 1A 4SDIP | |
| Package | PDIP-4 GW | 4-SMD, Gull Wing | Bulk | SDIP-4L | ||
| Life Cycle Stage | Obsolete | Declining | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Rectifier Configuration / Technology | Bridge | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |