Manufacturer: Diodes Incorporated
Win Source Part Number: 1167102-DF1501S
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 100V Surface Mount DF-S
BRIDGE RECT 1P 100V 1.5A DF-S
BRIDGE RECT 1P 100V 1.5A DF-S
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1167102-DF1501S | DF1501SDI-ND | DF1501S | DF1501S | DF1501S |
| Product Name | Bridge Rectifiers - DF1501S | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | DFS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |