TVS DIODE 5.25VWM 3-X1DFN1006 Product overview: DESD6V8DLP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD6V8DLP-7 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount X1-DFN1006-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1032839-DESD6V8DLP-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
STAND-OFF Voltage (Vwm): 5.25V
Minimum Breakdown Voltage: 6.4V
Power Dissipation - Pd: 70W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DESD6V8DLP-7 | 31-DESD6V8DLP-7TR-ND | 1032839-DESD6V8DLP-7 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - DESD6V8DLP-7 |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 3-UFDFN | 3-DFN1006 (1.0x0.6) |
| Peak Pulse Power | 70 watts | 70 watts |