Vishay Precision Group Bridge Rectifiers - DF08M-E3/45 DF08M-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 916890-DF08M-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM Package: 4-EDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: DF08 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DF08M-E3/45-ND, DF08ME345, DF08M-E3/45GI
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 916890-DF08M-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM Package: 4-EDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: DF08 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DF08M-E3/45-ND, DF08ME345, DF08M-E3/45GI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF08M-E3/45 - 916890-DF08M-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF08M-E3/45
916890-DF08M-E3/45
Bridge Rectifiers - DF08M-E3/45 916890-DF08M-E3/45
Manufacturer: Vishay Win Source Part Number: 916890-DF08M-E3/45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM Package: 4-EDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: DF08 Categories: Discrete Semiconductor Products Case / Package: DFM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DF08M-E3/45-ND, DF08ME345, DF08M-E3/45GI

Manufacturer: Vishay
Win Source Part Number: 916890-DF08M-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole DFM
Package: 4-EDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: DF08
Categories: Discrete Semiconductor Products
Case / Package: DFM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DF08M-E3/45-ND, DF08ME345, DF08M-E3/45GI

Buy Now Datasheet
Bridge Rectifiers - DF08M-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF08M-E3/45GI-ND
Bridge Rectifiers DF08M-E3/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole DFM

Bridge Rectifier Single Phase Standard 800V Through Hole DFM

Buy Now Datasheet
Bridge Rectifiers - 6295103P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6295103P
Bridge Rectifiers 6295103P
Bridge Rectifier Single 800V 1A DFM4

Bridge Rectifier Single 800V 1A DFM4

Supplier's Site
Bridge Rectifiers - 6295103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
6295103
Bridge Rectifiers 6295103
Bridge Rectifier Single 800V 1A DFM4

Bridge Rectifier Single 800V 1A DFM4

Supplier's Site
Bridge Rectifiers - 1652458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652458
Bridge Rectifiers 1652458
Bridge Rectifier Single 800V 1A DFM4

Bridge Rectifier Single 800V 1A DFM4

Supplier's Site
800V 1A Diode and Rectifier - 299-DF08M-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
299-DF08M-E3/45
800V 1A Diode and Rectifier 299-DF08M-E3/45
Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFM Product overview: DF08M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08M-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFM Product overview: DF08M-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08M-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF08M-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF08M-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF08M-E3/45
BRIDGE RECT 1PHASE 800V 1A DFM

BRIDGE RECT 1PHASE 800V 1A DFM

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF08M-E3/45
Bridge Rectifiers DF08M-E3/45
Bridge Rectifiers 1.0 Amp 800 Volt

Bridge Rectifiers 1.0 Amp 800 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 916890-DF08M-E3/45 DF08M-E3/45GI-ND 6295103P 6295103 299-DF08M-E3/45 DF08M-E3/45 DF08M-E3/45
Product Name Bridge Rectifiers - DF08M-E3/45 Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers 800V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 800 V Through Hole DFM
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Package "4-EDIP (0.300"", 7.62mm)" DFM Df-m Rail/Tube DFM
Unlock Full Specs
to access all available technical data