DIODES Incorporated TVS Diodes DESD5V0S1BL-7B

Description
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DESD5V0S1BL-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - DESD5V0S1BL-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - DESD5V0S1BL-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS - TVS - Diodes - DESD5V0S1BL-7B - 1032836-DESD5V0S1BL-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESD5V0S1BL-7B
1032836-DESD5V0S1BL-7B
TVS - TVS - Diodes - DESD5V0S1BL-7B 1032836-DESD5V0S1BL-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1032836-DESD5V0S1BL- 7B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 35pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X1-DFN1006-2 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.5V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 12A (8/20μs) Power Dissipation - Pd: 130W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032836-DESD5V0S1BL-7B
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 35pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: X1-DFN1006-2
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 130W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
TVS Protection Diode - 144-DESD5V0S1BL-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD5V0S1BL-7B
TVS Protection Diode 144-DESD5V0S1BL-7B
TVS DIODE 5VWM 14VC DFN1006-2 Product overview: DESD5V0S1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0S1BL-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC DFN1006-2 Product overview: DESD5V0S1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0S1BL-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes DESD5V0S1BL-7B
TVS DIODE 5VWM 14VC DFN1006-2

TVS DIODE 5VWM 14VC DFN1006-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD5V0S1BL-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD5V0S1BL-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD5V0S1BL-7B
TVS DIODE 5VWM 14VC DFN1006-2

TVS DIODE 5VWM 14VC DFN1006-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DESD5V0S1BL-7BDITR-ND 1032836-DESD5V0S1BL-7B 144-DESD5V0S1BL-7B DESD5V0S1BL-7B DESD5V0S1BL-7B
Product Name TVS Diodes TVS - TVS - Diodes - DESD5V0S1BL-7B TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) X1-DFN1006-2 Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 130 watts 130 watts 130 watts 130 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data