Manufacturer: Diodes Incorporated
Win Source Part Number: 142974-DF1502S-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.5A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DF-S
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 200V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 200V Surface Mount DF-S
Bridge Rectifier Single Phase Standard 200V Surface Mount DF-S
BRIDGE RECT 1P 200V 1.5A DF-S Product overview: DF1502S-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF1502S-T can be used for catalog matching and distributor lookup.
Bridge Rectifiers 1.5A 200V
BRIDGE RECT 1P 200V 1.5A DF-S
BRIDGE RECT 1P 200V 1.5A DF-S
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 142974-DF1502S-T | DF1502SDICT-ND | 299-DF1502S-T | DF1502S-T | DF1502S-T | DF1502S-T |
| Product Name | Bridge Rectifiers - DF1502S-T | Bridge Rectifiers | 200V 1.5A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0100 mA | 0.0100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |