onsemi Bridge Rectifiers - DF04S2 DF04S2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 759151-DF04S2 Packaging: Reel Mounting Style: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: 4-SDIP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-SMD, Gull Wing Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 3μA at 400V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 759151-DF04S2 Packaging: Reel Mounting Style: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: 4-SDIP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-SMD, Gull Wing Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 3μA at 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF04S2 - 759151-DF04S2 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF04S2
759151-DF04S2
Bridge Rectifiers - DF04S2 759151-DF04S2
Manufacturer: ON Semiconductor Win Source Part Number: 759151-DF04S2 Packaging: Reel Mounting Style: SMD Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: 4-SDIP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-SMD, Gull Wing Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 3μA at 400V

Manufacturer: ON Semiconductor
Win Source Part Number: 759151-DF04S2
Packaging: Reel
Mounting Style: SMD
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-SDIP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SMD, Gull Wing
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 3μA at 400V

Buy Now
Diode and Rectifier - 299-DF04S2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-DF04S2
Diode and Rectifier 299-DF04S2
Bridge Rectifier, 1500-REEL Product overview: DF04S2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04S2 can be used for catalog matching and distributor lookup.

Bridge Rectifier, 1500-REEL Product overview: DF04S2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF04S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF04S2TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF04S2TR-ND
Bridge Rectifiers DF04S2TR-ND
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SDIP

Bridge Rectifier Single Phase Standard 400V Surface Mount 4-SDIP

Buy Now Datasheet
 - DF04S2 - Rochester Electronics
Newburyport, MA, United States
DF04S2 - Bridge Rectifier

DF04S2 - Bridge Rectifier

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DF04S2
Bridge Rectifiers DF04S2
Bridge Rectifiers 400V, 2A BRIDGE, SDIP

Bridge Rectifiers 400V, 2A BRIDGE, SDIP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF04S2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF04S2
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF04S2
BRIDGE RECT 1PH 400KV 2A 4SDIP

BRIDGE RECT 1PH 400KV 2A 4SDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 759151-DF04S2 299-DF04S2 DF04S2TR-ND DF04S2 DF04S2 DF04S2
Product Name Bridge Rectifiers - DF04S2 Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0030 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data