Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount
DIODE MODULE 1600V 200A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4076-DF200AE160-ND | DF200AE160 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| Package | Module | |
| RoHS Compliant | RoHS |