SanRex Corporation Bridge Rectifiers DF200AA160

Description
BRIDGE RECT 3PHASE 1.6KV 200A
Request a Quote Datasheet
Description
BRIDGE RECT 3PHASE 1.6KV 200A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 4076-DF200AA160-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
4076-DF200AA160-ND
Bridge Rectifiers 4076-DF200AA160-ND
BRIDGE RECT 3PHASE 1.6KV 200A

BRIDGE RECT 3PHASE 1.6KV 200A

Buy Now Datasheet
END - OF - LIFE - DF200AA160 - 1167115-DF200AA160 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DF200AA160
1167115-DF200AA160
END - OF - LIFE - DF200AA160 1167115-DF200AA160
Manufacturer: SanRex Corporation Win Source Part Number: 1167115-DF200AA160 Manufacturer Homepage: www.sanrex.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: SanRex Corporation
Win Source Part Number: 1167115-DF200AA160
Manufacturer Homepage: www.sanrex.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF200AA160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF200AA160
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF200AA160
6-PK DIODE MODULE 200A/1600V 17M

6-PK DIODE MODULE 200A/1600V 17M

Supplier's Site
SEMJ Three Phase Standard Diode - DF200AA160 - Galco Industrial Electronics
Madison Heights, MI, United States
SEMJ Three Phase Standard Diode
DF200AA160
SEMJ Three Phase Standard Diode DF200AA160
BRIDGE RECTIFIER 200A 1600V 3-PH

BRIDGE RECTIFIER 200A 1600V 3-PH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number 4076-DF200AA160-ND 1167115-DF200AA160 DF200AA160 DF200AA160
Product Name Bridge Rectifiers END - OF - LIFE - DF200AA160 Discrete Semiconductor Products - Diodes - Bridge Rectifiers SEMJ Three Phase Standard Diode
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 80 volts
View Details
Diode Arrays - 1PS70SB14/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Bridge Rectifiers - 1220183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details