Bridge Rectifier Single Phase Standard 600V Surface Mount DFS
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS
Bridge Rectifier Single Phase Standard 600V Surface Mount DFS
Manufacturer: Vishay
Win Source Part Number: 014124-DF06SA-E3/77
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Diode Rectifier Bridge Single 600V 1A 4-Pin Case DFS T/R Product overview: DF06SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06SA-E3/77 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 1A DFS
Bridge Rectifiers 1.0 Amp 600 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DF06SA-E3/77GITR-ND | 014124-DF06SA-E3/77 | 299-DF06SA-E3/77 | DF06SA-E3/77 | DF06SA-E3/77 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF06SA-E3/77 | 600V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Gull Wing | Tape and Reel | DFS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts |