TVS DIODE 3.3VWM 4.5V X2DSN06032
GENERAL PROTECTION PP X2-DSN0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DESD3V3Z1BCSFQ-7TR-ND | DESD3V3Z1BCSFQ-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | X2-DSN0603-2 |
| Peak Pulse Power | 25 watts | 25 watts |
| VC | 4.5 volts | 4.5 volts |