1.5A Bridge Rectifier
Bridge Rectifier Single Phase Standard 50V Through Hole 4-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 014115-DF005M
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
BRIDGE RECTIFIER DIODE, 1 PHASE
Bridge Rectifiers 1.5A Bridge
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | DF005M | DF005M-ND | 014115-DF005M | DF005M | DF005M |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DF005M | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | |
| Package | PDIP-4 | "4-EDIP (0.300"", 7.62mm)" | DIP-4 | ||
| Life Cycle Stage | Obsolete | ||||
| RoHS Compliant | RoHS | ||||
| Rectifier Configuration / Technology | Bridge |