Vishay Intertechnology, Inc. Bridge Rectifiers DF06MA-E3/45

Description
Bridge Rectifier Single Phase Standard 600V Through Hole DFM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole DFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DF06MA-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF06MA-E3/45GI-ND
Bridge Rectifiers DF06MA-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole DFM

Bridge Rectifier Single Phase Standard 600V Through Hole DFM

Buy Now Datasheet
600V 1A Diode and Rectifier - 299-DF06MA-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
299-DF06MA-E3/45
600V 1A Diode and Rectifier 299-DF06MA-E3/45
Diode Rectifier Bridge Single 600V 1A 4-Pin Case DFM Tube Product overview: DF06MA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06MA-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 600V 1A 4-Pin Case DFM Tube Product overview: DF06MA-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF06MA-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - DF06MA-E3/45 - 014123-DF06MA-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF06MA-E3/45
014123-DF06MA-E3/45
Bridge Rectifiers - DF06MA-E3/45 014123-DF06MA-E3/45
Manufacturer: Vishay Win Source Part Number: 014123-DF06MA-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 014123-DF06MA-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFM
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF06MA-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF06MA-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF06MA-E3/45
BRIDGE RECT 1PHASE 600V 1A DFM

BRIDGE RECT 1PHASE 600V 1A DFM

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
DF06MA-E3/45
Bridge Rectifiers DF06MA-E3/45
Bridge Rectifiers 1.0 Amp 600 Volt

Bridge Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number DF06MA-E3/45GI-ND 299-DF06MA-E3/45 014123-DF06MA-E3/45 DF06MA-E3/45 DF06MA-E3/45
Product Name Bridge Rectifiers 600V 1A Diode and Rectifier Bridge Rectifiers - DF06MA-E3/45 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package "4-EDIP (0.300"", 7.62mm)" Rail/Tube DFM
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466954 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-214AB (SMC)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N5806 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details