DIODES Incorporated TVS Protection Diode DESD12V0S1BL-7B

Description
TVS DIODE 12VWM 33.5VC DFN1006-2 Product overview: DESD12V0S1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD12V0S1BL-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 12VWM 33.5VC DFN1006-2 Product overview: DESD12V0S1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD12V0S1BL-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-DESD12V0S1BL-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD12V0S1BL-7B
TVS Protection Diode 144-DESD12V0S1BL-7B
TVS DIODE 12VWM 33.5VC DFN1006-2 Product overview: DESD12V0S1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD12V0S1BL-7B can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 33.5VC DFN1006-2 Product overview: DESD12V0S1BL-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD12V0S1BL-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334854-DESD12V0S1BL-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334854-DESD12V0S1BL-7B
Circuit Protection - TVS - Diodes 1334854-DESD12V0S1BL-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1334854-DESD12V0S1BL -7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 15V Voltage - Clamping (Max) @ Ipp: 33.5V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 20pF @ 1MHz Current - Peak Pulse (10/1000µs): 9A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-DESD12V0S1BL-7BCT ,DESD12V0S1BL-7B-ND, 31-DESD12V0S1BL-7BTR ,31-DESD12V0S1BL-7BD KR Base Product Number: DESD12 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334854-DESD12V0S1BL-7B
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 15V
Voltage - Clamping (Max) @ Ipp: 33.5V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 20pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9A (8/20µs)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-DESD12V0S1BL-7BCT,DESD12V0S1BL-7B-ND,31-DESD12V0S1BL-7BTR,31-DESD12V0S1BL-7BDKR
Base Product Number: DESD12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes - 31-DESD12V0S1BL-7BTR-ND - DigiKey
Thief River Falls, MN, United States
33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-DESD12V0S1BL-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-DESD12V0S1BL-7BCT-ND - DigiKey
Thief River Falls, MN, United States
33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD12V0S1BL-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD12V0S1BL-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD12V0S1BL-7B
TVS DIODE 12VWM 33.5VC DFN1006-2

TVS DIODE 12VWM 33.5VC DFN1006-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DESD12V0S1BL-7B 1334854-DESD12V0S1BL-7B 31-DESD12V0S1BL-7BTR-ND DESD12V0S1BL-7B
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data