DIODES Incorporated TVS - TVS - Diodes - DESD5V0V1BDLP3-7 DESD5V0V1BDLP3-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 916884-DESD5V0V1BDLP 3-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2 Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: X2-ESN0603-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 916884-DESD5V0V1BDLP 3-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2 Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: X2-ESN0603-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DESD5V0V1BDLP3-7 - 916884-DESD5V0V1BDLP3-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DESD5V0V1BDLP3-7
916884-DESD5V0V1BDLP3-7
TVS - TVS - Diodes - DESD5V0V1BDLP3-7 916884-DESD5V0V1BDLP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 916884-DESD5V0V1BDLP 3-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2 Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection Case / Package: X2-ESN0603-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 916884-DESD5V0V1BDLP3-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: X2-ESN0603-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-DESD5V0V1BDLP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DESD5V0V1BDLP3-7
TVS Protection Diode 144-DESD5V0V1BDLP3-7
TVS DIODE 5VWM 12.8VC ESN0603-2 Product overview: DESD5V0V1BDLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0V1BDLP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 12.8VC ESN0603-2 Product overview: DESD5V0V1BDLP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DESD5V0V1BDLP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DESD5V0V1BDLP3-7-ND - DigiKey
Thief River Falls, MN, United States
12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2

12.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount X2-ESN0603-2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DESD5V0V1BDLP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DESD5V0V1BDLP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DESD5V0V1BDLP3-7
TVS DIODE 5VWM 12.8VC ESN0603-2

TVS DIODE 5VWM 12.8VC ESN0603-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 916884-DESD5V0V1BDLP3-7 144-DESD5V0V1BDLP3-7 DESD5V0V1BDLP3-7-ND DESD5V0V1BDLP3-7
Product Name TVS - TVS - Diodes - DESD5V0V1BDLP3-7 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package X2-ESN0603-2 Tape & Reel (TR) 0201 (0603 Metric) X2-ESN0603-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data