Vishay Precision Group 1KV 1A Diode and Rectifier DF10SA-E3/77

Description
Rectifier Bridge Diode Single 1KV 1A 4-Pin Case DFS T/R Product overview: DF10SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10SA-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Bridge Diode Single 1KV 1A 4-Pin Case DFS T/R Product overview: DF10SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10SA-E3/77 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 299-DF10SA-E3/77 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-DF10SA-E3/77
1KV 1A Diode and Rectifier 299-DF10SA-E3/77
Rectifier Bridge Diode Single 1KV 1A 4-Pin Case DFS T/R Product overview: DF10SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10SA-E3/77 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 1KV 1A 4-Pin Case DFS T/R Product overview: DF10SA-E3/77 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10SA-E3/77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 7005403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005403P
Bridge Rectifiers 7005403P
Bridge Rectifier Diode 1A 1KV DFS

Bridge Rectifier Diode 1A 1KV DFS

Supplier's Site
Bridge Rectifiers - 7005403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7005403
Bridge Rectifiers 7005403
Bridge Rectifier Diode 1A 1KV DFS

Bridge Rectifier Diode 1A 1KV DFS

Supplier's Site
Bridge Rectifiers - 1652915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652915
Bridge Rectifiers 1652915
Bridge Rectifier Diode 1A 1KV DFS

Bridge Rectifier Diode 1A 1KV DFS

Supplier's Site
Bridge Rectifiers - DF10SA-E3/77GITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF10SA-E3/77GITR-ND
Bridge Rectifiers DF10SA-E3/77GITR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF10SA-E3/77GICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF10SA-E3/77GICT-ND
Bridge Rectifiers DF10SA-E3/77GICT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF10SA-E3/77GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF10SA-E3/77GIDKR-ND
Bridge Rectifiers DF10SA-E3/77GIDKR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Bridge Rectifiers - DF10SA-E3/77 - 1167080-DF10SA-E3/77 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - DF10SA-E3/77
1167080-DF10SA-E3/77
Bridge Rectifiers - DF10SA-E3/77 1167080-DF10SA-E3/77
Manufacturer: Vishay Win Source Part Number: 1167080-DF10SA-E3/77 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167080-DF10SA-E3/77
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
DF10SA-E3/77
Bridge Rectifiers DF10SA-E3/77
Bridge Rectifiers 1.0 Amp 1000 Volt

Bridge Rectifiers 1.0 Amp 1000 Volt

Buy Now Datasheet
Bridge Rectifiers - DF10SA-E3/77 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
DF10SA-E3/77
Bridge Rectifiers DF10SA-E3/77
BRIDGE RECT 1PHASE 1KV 1A DFS

BRIDGE RECT 1PHASE 1KV 1A DFS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF10SA-E3/77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF10SA-E3/77
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF10SA-E3/77
BRIDGE RECT 1PHASE 1KV 1A DFS

BRIDGE RECT 1PHASE 1KV 1A DFS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number 299-DF10SA-E3/77 7005403P 7005403 DF10SA-E3/77GITR-ND 1167080-DF10SA-E3/77 DF10SA-E3/77 DF10SA-E3/77 DF10SA-E3/77
Product Name 1KV 1A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - DF10SA-E3/77 Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape and Reel DFS Df-s 4-SMD, Gull Wing DFS
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data