Vishay Intertechnology, Inc. 1KV 1A Diode and Rectifier DF10S/27

Description
BRIDGE RECT 1PHASE 1KV 1A DFS Product overview: DF10S/27 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10S/27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 1A DFS Product overview: DF10S/27 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10S/27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 299-DF10S/27 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-DF10S/27
1KV 1A Diode and Rectifier 299-DF10S/27
BRIDGE RECT 1PHASE 1KV 1A DFS Product overview: DF10S/27 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10S/27 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 1A DFS Product overview: DF10S/27 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF10S/27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Diodes Bridge Rectifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Bridge Rectifiers
Discrete Semiconductor Products Diodes Bridge Rectifiers
Manufacturer: Vishay Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Tape & Reel (TR) Package / Case: 4-SMD, Gull Wing Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Supplier Device Package: DFS Supplier Device Package: DF10 Technology: Standard Diode Type: Single Phase

Manufacturer: Vishay
Category: Discrete Semiconductor Products Diodes Bridge Rectifiers
Package: Tape & Reel (TR)
Package / Case: 4-SMD, Gull Wing
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Supplier Device Package: DFS
Supplier Device Package: DF10
Technology: Standard
Diode Type: Single Phase

Buy Now Datasheet
Bridge Rectifiers - DF10S/27GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DF10S/27GI-ND
Bridge Rectifiers DF10S/27GI-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Bridge Rectifier Single Phase Standard 1kV Surface Mount DFS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DF10S/27 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DF10S/27
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DF10S/27
BRIDGE RECT 1PHASE 1KV 1A DFS

BRIDGE RECT 1PHASE 1KV 1A DFS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-DF10S/27 DF10S/27GI-ND DF10S/27
Product Name 1KV 1A Diode and Rectifier Discrete Semiconductor Products Diodes Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape & Reel (TR) 4-SMD, Gull Wing
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data