Bridge Rectifier Single Phase Standard 800V Through Hole 4-DIP
1.5A Bridge Rectifier
BRIDGE RECTIFIER DIODE, 1 PHASE
Bridge Rectifiers 1.5A Bridge
BRIDGE RECT 1P 800V 1.5A 4DIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | DF08M-ND | DF08M | DF08M | DF08M | DF08M |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | "4-EDIP (0.300"", 7.62mm)" | PDIP-4 | PDIP-4 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Obsolete |