Manufacturer: Vishay
Win Source Part Number: 1032850-DF08S-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Family Name: DF08S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Alternative Parts (Cross-Reference): DF08S; DB106S;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Rectifier Bridge Single 800V 1A 4-Pin Case DFS Tube Product overview: DF08S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V Surface Mount DFS
BRIDGE RECT 1PHASE 800V 1A DFS
Bridge Rectifiers 1.0 Amp 800 Volt
BRIDGE RECT 1PHASE 800V 1A DFS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1032850-DF08S-E3/45 | 299-DF08S-E3/45 | DF08S-E3/45GI-ND | DF08S-E3/45 | DF08S-E3/45 | DF08S-E3/45 |
| Product Name | Bridge Rectifiers - DF08S-E3/45 | 800V 1A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Rail/Tube | 4-SMD, Gull Wing | DFS |