onsemi DF08S Bridge Rectifier
onsemi DF08S Bridge Rectifier
onsemi DF08S Bridge Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080427-DF08S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 800V
Family Name: DF08S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-SDIP
Alternative Parts (Cross-Reference): DFL1508S/27; DFL1508S-E3; DFL1508S-E3/45; DF1508S/27;
Introduction Date: February 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Quantity per package: 1,500
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SDIP
Bridge Rectifier Single Phase Standard 800V Surface Mount 4-SDIP
Bridge Rectifiers 1.5A Bridge Product overview: DF08S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF08S can be used for catalog matching and distributor lookup.
DF08S - Bridge Rectifier Diode, 1 Phase, 1.5A, 800V
BRIDGE RECT 1P 800V 1.5A 4SDIP
50A 1.1V@1.5A 1.5A 800V SDIP-4 Bridge Rectifiers ROHS
BRIDGE RECT 1P 800V 1.5A 4SDIP
Bridge Rectifiers 1.5A Bridge
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 6708808 | 6708808P | 080427-DF08S | DF08STR-ND | 299-DF08S | DF08S | DF08S | DF08S | DF08S | DF08S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - DF08S | Bridge Rectifiers | 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diodes >> Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | Bridge | ||||||
| Package | Sdip | SDIP | 4-SMD, Gull Wing | Reel | PDIP-4-B/S | SDIP-4 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Single Phase |